-
Supplier: Pavco, Inc.
Description: Niclipse - is an acid zinc/nickel plating process offering an exceptional corrosion resistance. Niclipse demonstrates superior metal distribution and covering power. With low-stress and high ductility, the process is suitable for either rack or barrel plating. The high
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Supplier: Accuris
Description: ZINC PLATING - EXTERIOR PARTS WITH PASSIVATION (OR CONVERSION COATING) YELLOW-YELLOW BROWN TYPE
-
Supplier: Columbia Chemical Corporation
Description: SpectraMATE® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Location / Orientation: Exterior, Interior
-
-
Supplier: Pavco, Inc.
Description: Pavchrome Yellow T - is an economical, liquid, singledip, chromate conversion process which produces a bright iridescent yellow chromate film. Primarily formulated for use as a yellow conversion coating for zinc deposited from alkaline non-cyanide, chloride zinc,
- Industry: Automotive, OEM / Industrial
- Type: Clear Coat / Top Coat
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Protective
- Chemistry: Conversion Coating
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7230-2 "ID": .177 [4.5] Finish/Plating: Zinc & Yellow Chromate Material: Steel OD: .210 [5.3] Style: Locking Thickness: .050 [1.3] Type: Washer
- Inside Diameter: 0.177 inch
- Outside Diameter: 0.21 inch
- Thickness / Working Height: 0.05 inch
- Washer Type: Lockwasher, Helical Spring
-
Supplier: Umicore Metal Deposition Solutions
Description: Barrel and rack plating electrolyte for functional applications MIRALLOY® has been offering nickel-free plating for the connector, clothing and fashion jewellery industries for more than 30 years. You can benefit from our experience and the ongoing development of our product range. The
-
Supplier: Umicore Materials
Description: Barrel and rack plating electrolyte for functional applications MIRALLOY® has been offering nickel-free plating for the connector, clothing and fashion jewellery industries for more than 30 years. You can benefit from our experience and the ongoing development of our product range. The
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7272 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
- Length: 0.375 inch
- Inch: # 4
- Standard Drives: Slotted
- Material: Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7274 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .625 [15.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
- Length: 0.625 inch
- Inch: # 4
- Standard Drives: Slotted
- Material: Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7273 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .500 [12.7] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
- Length: 0.5 inch
- Inch: # 4
- Standard Drives: Slotted
- Material: Steel
-
Supplier: Pavco, Inc.
Description: Niclipse™ - An acid zinc/nickel plating process offering an exceptional corrosion resistance. Niclipse demonstrates superior metal distribution and covering power. With low-stress and high ductility, the process is suitable for either rack or barrel plating. The high performance
- Form: Liquid / Solution
- Chemical / Composition: Nickel Plating - Hard, Zinc Plating
-
Supplier: Renold Plc.
Description: Ideal for applications susceptible to light corrosion, the new plating has one consistent appearance, replacing the yellow and blue chromated versions previously available and delivering the same high levels of corrosion resistance. Every component is plated before assembly and the
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 30,572.8 lbs
- Chain Class / Application: Power Transmission Chain
- Rollers: Rollers
-
Supplier: Allied Electronics, Inc.
Description: Wire Termination, 5 A, Steel with Zinc Shell Plating, Solder Cup Socket Will accommodate up to 20 AWG size Solder cup plug with zinc plated shell, yellow chromate finish.
-
Supplier: Allied Electronics, Inc.
Description: Wire Termination, 5 A, Steel with Zinc Shell Plating, Solder Cup Socket Will accommodate up to 20 AWG size Solder cup plug with zinc plated shell, yellow chromate finish.
-
Supplier: Allied Electronics, Inc.
Description: Wire Termination, 5 A, Steel with Zinc Shell Plating, Solder Cup Socket Will accommodate up to 20 AWG size Solder cup plug with zinc plated shell, yellow chromate finish.
-
Supplier: Allied Electronics, Inc.
Description: Wire Termination, 5 A, Steel with Zinc Shell Plating, Solder Cup Socket Will accommodate up to 20 AWG size Solder cup plug with zinc plated shell, yellow chromate finish.
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon
- Type: Flange Nut, Hex
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
- Standards: SAE
-
Supplier: Sherex Fastening Solutions
Description: installations to determine the proper grip range for the application. RoHS Compliant Trivalent Plating available upon request. Also available with imperial threads - minimum order quantity is 25,000 pieces Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special
- Type: Anchor Nut
- Size: M10
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Sherex Fastening Solutions
Description: the proper grip range for the application. RoHS Compliant Trivalent Plating available upon request. Also available with imperial threads - minimum order quantity is 25,000 pieces Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available
- Type: Anchor Nut
- Size: M5
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Monroe Engineering
Description: Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
- Height: 1.7716535433070866 inches
- Handle Length: 2.559055118110236 inches
- Bore Diameter: 0.23622047244094488 inches
- Handle Type: Adjustable Handle
-
Electrical Connectors - Rca Connector, Plug, 2Pos, 13.8Mm, Yel; No. Of Contacts Amphenol -- 23AC1123Supplier: Newark, An Avnet Company
Description: RCA CONNECTOR, PLUG, 2POS, 13.8MM, YEL; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Yellow; External Diameter:13.8mm; Product Range:AC SeriesRoHS Compliant: Yes
-
Supplier: National Bolt & Nut Corporation
Description: can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
- Size: 1/2", 3/4", 5/8", 7/16"
- Type: Hex, Locknut
- Features: Other
- Material: Steel
-
Supplier: Umicore Materials
Description: Copper-tin-(zinc) electrolytes as nickel-free alternatives MIRALLOY® has been offering alternative nickel-free plating for fashion jewellery since 1981. With MIRALLOY®, electrolytes are used to deposit copper-tin or copper-tin(-zinc) coatings in rack and barrel plating.
-
Supplier: Umicore Metal Deposition Solutions
Description: Copper-tin-(zinc) electrolytes as nickel-free alternatives MIRALLOY® has been offering alternative nickel-free plating for fashion jewellery since 1981. With MIRALLOY®, electrolytes are used to deposit copper-tin or copper-tin(-zinc) coatings in rack and barrel plating.
- Wet / Applied Thickness: 0.000787402 inch
- Operating / Use Temperature: 140 F
-
Supplier: APM Hexseal Corp.
Description: supplied with self-locking pellets for applications where excessive vibration is an issue. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelnuts® Nut Material: Low Carbon Steel with Zinc-Chromate Plating † Threads: Imperial— Class 2B ‡; Metric— Class 6H Elastomer: Silicone
- Type: Hex, Locknut
- Size: M10
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: Win Source Electronics
Description: Manufacturer: Keystone Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114608-7233 Packaging: Bulk Color: Yellow Length: 15.875 mm Material: Steel Plating: Zinc Categories: D - Sub Connectors Popularity: Medium Fake
-
Supplier: Albion Casters and Wheels
Description: zinc plating Rugged kingpinless caster rig Recommended for aircraft tripod jacks, portable medical equipment, computer equipment, or any shock sensitive load
- Load Capacity: 1,000 to 1,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 to 8 inch
- Features: Half Round Tread, Spring Loaded
-
Supplier: Central Components Mfg.
Description: Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50 positions Bright tin shell finish Optional yellow chromate over zinc shell Standard black insulator color
- Voltage Rating: 600 volts
- Current Rating: 5 amps
- Connector Type: D-Sub
-
Supplier: TE Connectivity
Description: Body Features D-Sub Connector Insert Arrangement : 3C3 Front Shell Material : Aluminum Alloy Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell
- Contact Size (AWG): 8 AWG
- Current Rating: 32 amps
- Number of Contacts: 3 #
- Connector Type: D-Sub, Wire-to-Wire Connector
-
Supplier: SCHURTER Inc
Description: material types: zinc die-cast with nickel plating or stainless steel Wide range of materials, colours, lettering, colours of illumination Switching voltage max. 48 VDC, switching current max. 125 mA Zinc die-cast for housing and actuator For indoor use, no illumination, no
- Maximum Current: 0.08 to 0.125 amps
- Maximum DC Voltage: 48 volts
- Features: Illuminated Switch, RoHS, UL listed
- Pushbutton Material: Metal
-
Supplier: Reid Supply
Description: self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.
- Diameter / Size: 0.312 inch
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Reid Supply
Description: self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.
- Diameter / Size: 0.25 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Reid Supply
Description: self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.
- Diameter / Size: 0.437 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: National Bolt & Nut Corporation
Description: can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: OZ Lifting Products LLC
Description: the heavy duty side plates. This provides for exceptional rigidity and strength. Also, Oz Lifting Products uses a combination of industrial powder coating and zinc plating for increased durability. Feartures and Benefits Robust all-steel fully-welded construction Super-quick adjustment
- Maximum Load Capacity: 1 tons
- Product Type: Clamp
- Use: General Industrial
Find Suppliers by Category Top
Featured Products Top
-
Class 1a - Maximum corrosion protection, typically used for painted applications. Class 3 - Low electrical resistance on the surface enables dissipation of static electricity. Zinc QQ-Z-325 Zinc plating is the go (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc.
More Information Top
-
Full Hex Nuts - Nuts - Grainger Industrial Supply
○ Yellow Zinc Plated (74 .
-
Hex Nuts - Nuts - Grainger Industrial Supply
• Yellow Zinc Plated (3 .
-
7/16-14 Hex Nuts - Nuts - Grainger Industrial Supply
• Yellow Zinc Plated (3 .
-
Hex Nuts - Nuts - Grainger Industrial Supply
• Yellow Zinc Plated (3 .
-
Hex Nuts - Nuts - Grainger Industrial Supply
• ○ Yellow Zinc Plated (3 .
-
7/16-20 Hex Nuts - Nuts - Grainger Industrial Supply
• Yellow Zinc Plated (3 .
-
55/64" Hex Nuts - Nuts - Grainger Industrial Supply
• Yellow Zinc Plated (6 .
-
1/4-20 Hex Nuts - Nuts - Grainger Industrial Supply
○ Yellow Zinc Plated (3 .
-
Steel Plate Manufacturers in Bolts, Steel Plate Suppliers & Exporters in Bolts Directory
steel, stainless steel 2) grade: from 4.6-12.9 304(A2-70),316(A4-80) 3) treatment: black, zink plated, yellow zinc plated and so on.
-
Nut Assortments - Nuts - Grainger Industrial Supply
• Hex Locknut Assortment, Nylon Insert, UNC and UNF, Steel,Grade 8, Finish Yellow Zinc Plated , Number of Pieces 890, Number of Sizes 14, Includes 100 Each 1/4-20,1/4-28,5/16-18,5/16-24,3/8-16,3/8-24 50 Each 7/16 …
Indicates content that may require registration and/or purchase.