Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pavco, Inc.
Description: Diamante - is the zinc plating industry's only proven low metal zinc-plating process based on potassium hydroxide. The plating efficiency, leveling characteristics, deposit brilliance, and chromate receptivity are superior to conventional alkaline zinc
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Supplier: Columbia Chemical Corporation
Description: EXCEL® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: Columbia Chemical Corporation
Description: EXTREME® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
-
Supplier: Columbia Chemical Corporation
Description: COLLOY® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: Pavco, Inc.
Description: Smart Zinc™ - significantly reduces the zinc deposition ratio from the high to low current density. Increases deposition in the low current density up to 75%, and increases plating speed by as much as 30%. It is a two component, low ammonia, high temperature zinc
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Supplier: Pavco, Inc.
Description: Volta - The PAVCO® Volta Sn/Zn system is a sulfate based tin zinc electroplating process which produces an alloy containing 70% tin and 30% zinc. Deposits from Volta Sn/Zn process provide superior corrosion resistance versus conventional electroplating deposits.
- Form: Liquid / Solution
- Chemical / Composition: Tin Plating
-
Supplier: Technic, Inc.
Description: Brilliant white deposit for decorative applications.
- Chemical / Composition: Copper Plating, Tin Plating, Zinc Plating
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond 585 is a continuous strand line applied zinc phosphate conversion coating material primarily designed as a pretreatment prior to wire drawing. The weight of the phosphate coating is about 200-600 mg/ft2 prior to lube or salt carrier application.
- Chemical / Composition: Zinc Plating
-
Supplier: Surventis Surface Treatment LLC
Description: Gardolene V 6559 is a liquid activating pre-rinsing agent for metal surfaces to be applied prior to zinc phosphating. The pre-rinsing agent is suitable for surface activation of various metal alloys of iron, zinc, and aluminum. By activating the surface, a fine crystalline zinc
- Chemical / Composition: Zinc Plating
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond 24 S is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by spray. Small amounts of aluminum may also be processed through Gardobond 24 S, although coatings are normally developed on aluminum only with special additives. The
- Chemical / Composition: Zinc Plating
-
Supplier: Surventis Surface Treatment LLC
Description: Approval(s): Federal Specification TT-C-490 Type 1Gardobond 51/2 is a low-temperature, robust, simple-to-use, nickel-containing zinc phosphate for steel.
- Chemical / Composition: Zinc Plating
-
Supplier: Columbia Chemical Corporation
Description: COLCAD® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications.
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding, Stripping / Coating Removal
- Capabilities - Recoating: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating, Thin Film Coating
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Features: Midwest US Only, North America, Specialty / Other, United States Only
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: ASTM International
Description: 1.1 This test method is intended as a means of determining the corrosive effects of aircraft maintenance chemicals on low-embrittling zinc-nickel plating used on aircraft high-strength steel, under conditions of total immersion by quantitative measurements of weight change.
-
Supplier: Sanchem, Inc.
Description: is a chromate-free corrosion resistant reactive seal for zinc
- Chemical / Composition: Anodizing
- Form: Liquid / Solution
-
Supplier: Pavco, Inc.
Description: Niclipse™ - An acid zinc/nickel plating process offering an exceptional corrosion resistance. Niclipse demonstrates superior metal distribution and covering power. With low-stress and high ductility, the process is suitable for either rack or barrel plating. The high performance
- Form: Liquid / Solution
- Chemical / Composition: Nickel Plating - Hard, Zinc Plating
-
Supplier: CHEMEON Surface Technology, LLC
Description: Easy to use non-chelating, non-cyanide liquid zincate. Zincate 8000 is used to coat aluminum andaluminum alloy prior to plating and is totally water-soluble. It provides a superior inter-coatingadhesion and handles temperature variations well. In addition, it has low viscosity, better
- Features: Other
- Chemical / Composition: Zinc Plating
-
Supplier: Remke Industries
Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that
- Connector Type: Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: Remke Industries
Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that
- Connector Type: Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: Remke Industries
Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that
- Connector Type: Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: Remke Industries
Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that
- Connector Type: Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia. Each Interplex plating facility provides reel-to-reel electroplating services for a variety of precious and non-precious metals including: gold, palladium,
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: Sanchem, Inc.
Description: Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings
- Chemical / Composition: Anodizing
- Form: Liquid / Solution
-
Supplier: Paramount Metal Finishing Company
Description: QQ-P-35 ASTM-A967 SAE-AMS-QQ-P-35/AMS 2700 Phosphate - manganese MIL-DTL-16232 Type M Phosphate - zinc MIL-DTL-16232 Type Z Phosphate - light zinc TT-C-490 Silver QQ-S-365 ASTM-B700 Zinc QQ-Z-325 ASTM-B633 Zinc cobalt alloy ASTM-B840 Zinc-nickel alloy ASTM-B841
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: SWD, Inc.
Description: Black Oxide on Steel, Stainless Steel, Brass and Copper Passivation of Stainless Steel Zinc Phosphate Manganese Phosphate Pickling & Cleaning Dip-Spin high corrosion coatings on Steel, Stainless Steel, Aluminum & Zinc diecastings Fastener Sorting / Inspection Packaging & Bagging
- Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Energy / Utilities, Government, Machine Tools, Marine, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Copper / Copper Alloys, Stainless Steel, Steel / Steel Alloys
- Features: Midwest US Only, North America, Other, Specialty / Other, United States Only
- Additional Services: New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Ampco Manufacturers Inc.
Description: No Description Provided
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Electronics, Government, Machine Tools, Maintenance / MRO, Medical / Healthcare, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Copper Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Features: Canada Only, North America, Specialty / Other
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: BFG Manufacturing Services
Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro Coating Hydrogen
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
- Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
Find Suppliers by Category Top
Featured Products Top
-
, providing fabricators with a transformative solution that combines precision, efficiency, and ease of use. With high-speed plating capabilities of up to 2.5 µm/min, MICROFAB SC-40 PLUS delivers a high purity deposit with exceptional within-wafer, within-die and within (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
plating process for the simultaneous copper filling of blind microvias and plating of through holes while providing controlled trace profiles in mSAP applications. The innovative process deposits an electrolytic copper layer that is naturally resistant to a phenomenon called V-pitting which can occur (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
innovation and technological advancement. This latest product represents the next generation within MacDermid Alpha's MICROFAB TS-650 process, enhancing its wafer level packaging (WLP) solder plating portfolio. It provides significant improvements over the existing process including photoresist (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Systek UVF 100 is a high performance 2 in 1 copper electroplating system for the build-up of IC substrate redistribution layers (RDL). The process is the latest addition to the Systek family of IC substrate manufacturing solutions. Systek UVF 100 is a pattern plating bath (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Learning the requirements and analysis methods for the control and safe use of sodium hypochlorite in drinking water. The new UNE-EN 901:2025 standard strengthens control over the chemicals used in the treatment of water (read more)
Browse Datasheets for AENOR -
The award-winning NOVAFAB Fine Grain Copper represents the latest innovation in our Fine Grain portfolio, designed to address key challenges in heterogeneous integration and hybrid bonding.
(read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
MacDermid Alpha Electronics Solutions, a leading supplier of integrated materials and chemistries to the electronics industry, is delighted to introduce Shadow® Plus. This ultra-stable, graphite-based direct metallization technology addresses the automotive and electronics industries’ need for increased functionality and reliability...
(read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
MacDermid Alpha Electronics Solutions, announces the release of CircuEtch 300, a high performance anisotropic final etch for circuit formation in Semi-Additive and modified-Semi-Additi
(read more)ve processes (SAP/mSAP) utilized in IC substrate and substrate-like HDI manufacturing.
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Class 1a - Maximum corrosion protection, typically used for painted applications. Class 3 - Low electrical resistance on the surface enables dissipation of static electricity. Zinc QQ-Z-325 Zinc plating is the go (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc.
Conduct Research Top
-
Zinc Metal Build-up and the Effect of Anode Area in Acid Chloride Zinc Plating Baths ... Myth Vs. Truth (.pdf)
This paper examines the role and behavior of zinc metal in the two main types of commercial zinc plating baths. Written by Jeff Grodecki, Technical Manager, Columbia Chemical Corporation
-
Chrome vs. Nickel vs. Zinc Plating for Metal Parts?
A part can experience a range of stresses when used in an application. It can experience corrosion from other components, chemicals, solvents, or from the environment. A part may also wear out faster as it may experience abrasion or friction while in operation.
-
T-Mag Pump Delivers
Our Customer has a plating application that required the mixing and re-circulating of chemicals, an 18% Zinc solution @100 F. The customer also needed a sealless solution that could at times, run dry. The pump they used at that time was from one of our major competitors, and was not working well
More Information Top
-
Fuel Cells
… London that by placing a membrane in contact with silver and zinc plates, on either side, and wetting it in salt water, an electric current would flow in the external circuit connecting the silver and zinc plates ( chemical to electrical energy conversion).
-
hot sell for 1,3- PS cas no. 1120-71-4., China Suppliers and Manufacturers
Zinc Plating Chemicals .
-
Electroplating of titanium
Chemical zinc plating without current requires 1.5-2 rains.
-
Electronics Manufacturing: With Lead-Free, Halogen-Free, and Conductive-Adhesive Materials > CHALLENGES FOR LEAD-FREE SOLDERING
Ohkawara and Muroi 65 studied the whisker growth rate from zinc plating versus chemical species in baths.
-
Digital Imaging Primer
When a negative image is thus projected onto a photosensitive resist coated onto a zinc plate , chemical development hardens the resist where the intensity of light received is above a certain threshold.
-
A Structure Comparison of two Approaches to LCA Inventory Data, Based on the MIET and ETH Databases (10 pp)
Bentonite Lead Zinc for Plating Chemical organic Ethylene glycol\oxid Formaldehyde Hydro fluoric acid Electro steel .
-
Development of the Process of Hardening of Brake Cylinder Pistons for VAZ Cars as an Alternative to Hard Chromium Plating
It is known that the use of traditional methods of corro- sion protection like galvanic chromium and zinc plating or chemical nickel plating requires the use of scarce materials and high power and yields toxic waste.
-
China - National Catalogue of Hazardous Wastes issued by the State Environmental Protection Administration and amended June 6, 2008 and effective August 1, 2008
Tank liquids, tank dregs, and sludge from the treatment of wastewater generated in the use of zinc and electroplating chemicals for zinc plating .
Indicates content that may require registration and/or purchase.