-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Other, Transition Metals (Ti, Fe, Ni, etc)
- State of Matter: Powder
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 80um; 325mesh
- Overall Length: 0.003149608 inch
- Features: Non-ferrous - Any Type, Powder, Unalloyed / Commercially Pure / Very Low Alloy
- Type: Zirconium / Zirconium Alloy
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9997 Size: 3.5um
- Overall Length: 0.00013779535 inch
- Features: Non-ferrous - Any Type, Powder
- Type: Zirconium / Zirconium Alloy
-
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 1-5um
- Overall Length: 0.0000393701 to 0.0001968505 inch
- Features: Non-ferrous - Any Type, Powder
- Type: Zirconium / Zirconium Alloy
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 5.5um
- Overall Length: 0.00021653555 inch
- Features: Non-ferrous - Any Type, Powder
- Type: Zirconium / Zirconium Alloy
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1590 ZrO2 CAS#:1314-23-4 F.W.:123.22 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Powder Specification TEST 1. Assay (metals basis) 99.7% min Properties No properties.
- Type: Powder / Aggregate (Grain / Grog)
- Material Type: Zirconia
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5102 ZrO2 CAS#:1314-23-4 F.W.:123.22 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% min. Properties No properties.
- Type: Powder / Aggregate (Grain / Grog)
- Material Type: Zirconia
-
Supplier: 3M Advanced Materials Division
Description: Improves service life of carbon-bonded materials Optimal for protecting ZrO2-C refractories Outstanding corrosion resistance against molten ferrous metals 3M™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded
- Applications: Abrasive / Erosive Wear Protection, Thermal Insulation / Fire Proofing
- Shape / Form: Granular Fill / Bed Media, Powder / Aggregate (Grain / Grog)
- Features: Other, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A9417 Zr(C5H7O2)4 CAS#:17501-44-9 F.W.:487.67 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% Properties No properties.
- Features: Other, Transition Metals (Ti, Fe, Ni, etc)
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A9447 ZrN CAS#:25658-42-8 F.W.:105.23 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99% min. Properties No properties.
- Features: All Non-Metals, Nitrides
- State of Matter: Powder
-
Description: What are Zirconium Oxide Ceramic Sand Mill Mixer? The Zirconium Oxide Ceramic Sand Mill Mixer redefines mixing and grinding technology. Crafted from high-performance ZrO2 ceramic, this innovative mill excels in demanding applications where conventional mixers fall short. Its
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: CSA Group
Description: Specifies methods for the determination of mass gain and for the surface inspection of products of zirconium and its alloys when corrosion tested in water at 360 °C or in steam at or above 400 °C. Applicable to wrought products, castings and powder metallurgical products.
-
Description: Specifies methods for the determination of mass gain and for the surface inspection of products of zirconium and its alloys when corrosion tested in water at 360 °C or in steam at or above 400 °C. Applicable to wrought products, castings and powder metallurgical products.
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Carbide Materials, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Boron Carbide, Boron Nitride, Ceria / Cerium Oxide, Graphite, Hafnia / Hafnium Oxide, Magnesia / Magnesite, Metal Boride (ZrB2, TiB2), Silicon Carbide, Silicon Nitride, Titania / Titanate, Tungsten Carbide (WC), Zirconia
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: ASTM International
Description: product acceptance test. 1.3 This test method may be used on wrought products, castings, powder metallurgy products, and weld metals. 1.4 A complete metric companion to this test method has been developed, Test Method G 2M. Therefore, no metric equivalents are shown. However, since the
-
Supplier: ASTM International
Description: product acceptance test. 1.3 This test method may be used on wrought products, castings, powder metallurgy products, and weld metals. 1.4 This specification is the metric companion of Test Method G2. 1.5 This standard does not purport to address all of the safety concerns, if any,
-
Description: requirements for any metal that meets the definition of a combustible metal in NFPA 484 -- including alkali metals, aluminum, hafnium, magnesium, niobium, tantalum, titanium, and zirconium. NFPA 484 addresses the production, processing, finishing, handling, storage, use,
-
Supplier: ASTM International
Description: product acceptance test. 1.3 This test method may be used on wrought products, castings, powder metallurgy products, and weld metals. 1.4 A complete metric companion to this test method has been developed, Test Method G 2M. Therefore, no metric equivalents are shown. However, since the
-
Supplier: ASTM International
Description: specified herein as a product acceptance test. 1.3 This test method may be used on wrought products, castings, powder metallurgy products, and weld metals. 1.4 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values stated in either inch-pound or SI units
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Front plate 3RU/7HP with 12 ST couplers Slotted zirconium oxide ceramics sleeve (zro2) for single mode applications Slotted metal sleeve for multi mode applications Suitable for mounting in opdat reg pro Gray, powder-coated steel sheet Variants: sm, mm
-
Supplier: Quantachrome Instruments
Description: Quantachrome's Material Characterization Laboratory offers a very broad range of measurement services in support of production, and quality assurance requirements for catalysts, ceramics, pharmaceuticals, abrasives, desiccants, cements, powder metallurgy, carbon blacks, ferrites, toners and
- Form: Bulk Solids / Granules, Nanomaterials / Nanoparticles, Powders
- Materials Processed: Carbon / Graphite, Ceramics, Minerals, Noble / Precious Metal, Refractory / Reactive (Tungsten, Zirconium)
- Chemicals Processed: Catalysts / Initiators, Inorganic Chemicals, Organic Chemicals, Pharmaceuticals / Drugs, Polymers
- Services Offered: Inspection and Analytical Testing
-
Supplier: Synertech PM Inc.
Description: design and produce state-of-the-art, net shape high quality powder metal parts for critical applications. In our efforts to provide customer specific results, the customer plays an integral part in the design and development stages Our goal is to provide cooperative ingenuity and
- Processes: Atomization / Powder Production, Blending / Mixing, Crushing / Compacting, Screening / Grading
- Services Offered: Compounding, Formulation and Blending, Inspection and Analytical Testing, Process Development Services, Process Optimization, Research and Development, Training / Consulting
- Materials Processed: Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Non-ferrous, Refractory / Reactive (Tungsten, Zirconium)
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond X 4548 is a zirconium-based advanced pretreatment process that coats multiple substrates by spray or immersion. Formulated for use on steel, iron, aluminum, zinc and magnesium substrates, Gardobond X 4548 is compatible with most liquid, powder and electrocoat paints.
- Type: Cleaner / Cleaning Agent
-
Supplier: Custom Processing Services, Inc.
Description: Custom Processing Services' staff are experts in the fields of micronizing and media milling. We utilize over 20 different processing stations in order to perfectly match the equipment selection to the raw material which is being transformed. Using the most technologically-advanced fluidized bed
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Minerals, Noble / Precious Metal, Non-ferrous, Refractory / Reactive (Tungsten, Zirconium)
- Chemicals Processed: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pharmaceuticals / Drugs, Polymers
- Processes: Blending / Mixing, Coating, Crushing / Compacting, Drying / Freeze Drying, Screening / Grading
- Form: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders
-
Description: Material: Capacitor, PTC, PZT, Varistor, Serdip, Inductor, Ferrite Zirconia Material: MLCC, Ni-MLCC, PTC, PZT, Disc Capacitor, Ferrite For sintering sintered metal Powder metallurgy, MIM, oil-less metal For sintering other ceramics Alumina ceramics, zirconia ceramics,
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing, Refractory / High Temperature Materials
- Shape / Form: Fabricated / Custom Shape, Kiln Furniture / Support
- Specialty Ceramic Type: Zirconia
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond EPP is a zirconium and titanium based advanced pretreatment process that coats multiple substrates at energy-saving ambient temperature by spray or immersion. Formulated for use on steel, iron, aluminum, zinc and magnesium substrates, Gardobond EPP is compatible with most liquid,
- Applications: Coatings / Paint
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond EPP is a zirconium and titanium based advanced pretreatment process that coats multiple substrates at energy-saving ambient temperature by spray or immersion. Formulated for use on steel, iron, aluminum, zinc and magnesium substrates, Gardobond EPP is compatible with most liquid,
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
-
Description: content of zirconia and alumina ceramics, etc. Metal powder industry Setter plate, Gas atomizing nozzle, etc. Precious metal smelting industry Ceramic Crucibles, etc. Artificial/Laser Crystal Ceramic Temperature Field Rare earth composite oxide solid solution ceramic temperature
- Specialty Ceramic Type: Aluminum Nitride, Zirconia
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plate Properties : Zirconia ceramic plate has stable properties and high wear resistance. Most of the crystalline form of zirconia ceramic is powder, which can be formed by dry forming or steel mold pressing. These two pressing methods are widely used in the field of zirconia
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Features: Specialty Ceramics
-
Description: Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Battery / Fuel Cell, Biocompatible / Bioceramics, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Wear Parts / Tooling
- Features: Alumina / Aluminum Oxide, Cordierite, Sintered / Fired, Specialty Ceramics, Steatite
- Specialty Ceramic Type: Aluminum Nitride, Glass Ceramic, Silicon Carbide, Silicon Nitride, Tungsten Carbide (WC), Zirconia
- Performance Features: Hard
-
Supplier: Plansee SE
Description: particularly suitable for the machining and cutting of aluminum and other nonferrous metals. Titanium diboride is very hard. And the best: Because, unlike other coatings, TiB2 does not react with aluminum, no metal particles adhere to your tools. This ensures trouble-free machining.
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: can meet the high physical and mechanical requirements. Tungsten has the highest melting point of all metals, a low vapor pressure, low thermal expansion, good thermal conductivity and a low electron work function. Our many materials engineers use our in-house powder metallurgical
- Shape / Form: Application Specific / Custom
- Material: Tungsten
-
Supplier: Plansee SE
Description: material layer. From the very outset, we use only the finest powder which we mix in our own equipment to ensure outstanding material purity. We monitor every step - from the powder through to the finished product - and make sure that only targets with the specific guaranteed density,
- Type: Sputtering Target
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Carbon / Graphite, Copper / Copper Alloys, Iron (Ductile), Lead, Steel - Carbon & Alloy, Steel - Stainless, Titanium, Zirconium
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Plansee SE
Description: Good electrical and thermal conductivity Outstanding purity Quality. Our unbreakable rule. When it comes to quality, we like to be in complete control. We produce our molybdenum glass melting electrodes ourselves – from the metal powder right through to the finished product. As our
- Shape / Form: Application Specific / Custom, Rod Stock
- Material: Molybdenum
- Features: Plated / Coated, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
The winners in the 2026 Powder Metallurgy (PM) Design Excellence Awards competition, sponsored by the Metal Powder Industries Federation (MPIF), demonstrate outstanding examples of PM’s diversity and ability to meet critical requirements. From electric vehicles to medical implants, once (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF) -
reaching up to 2200?. The Magnesia Stabilized Zirconia is with porosity 1-18%, so it’s different from normal MgO-ZrO2. This material is often used as sizing nozzles in continuous casting,ladle slide plate, setter plate in metal powder industry, gas atomizing nozzle (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Access powder metallurgy case studeis that have all won awards from the Metal Powder Industries Federation's (MPIF) annual Design Excellence Awards Competition. People are often surprised at the everyday uses of powder metallurgy. It's in your car or truck. It's part of (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF) -
Powder Metallurgy (PM) is an advanced manufacturing metal-forming process for producing high-quality net-shape components for a wide variety of applications. The PM process comprises four categories: press and sinter (P&S); metal injection molding (MIM); metal additive manufacturing (AM (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF) -
on 7 metals Available on most sheet metals greater than .040″ in thickness Increase the life of your parts Powder coated sheet metal can last an average of 20 years in direct UV exposure before needing to be redone Added durability in a variety of colors and (read more)
Browse Powder Coating Services Datasheets for SendCutSend -
The Metal Powder Industries Federation (MPIF) has updated one of its most popular websites. MPIF Guide to PM Microstructures The comprehensive website of PM microstructures was (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF) -
Savage has experience with the compaction of materials including metal powders, graphite, ceramics, boron nitride, carbide, PBX, titanium and titanium sponge, molybdenum, and Teflon. The uniform force of opposed rams creates the ability to compact nearly any loose material. At Savage (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
volumetric or loss-in-weight feeders. Three piece powder dies are available with floating or fixed cavity, punches, and stripper. Materials include friction materials, metal powders, graphite, carbon, ceramics, boron nitride, carbide, pyrotechnics, explosives, titanium sponge, titanium dioxide (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Dietary supplements & vitamins High-purity food-grade powders Metal, ceramic, and plastic tubing powders Check out our Video Library. Follow us on (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
ZIRCONIUM FIRE AND EXPLOSION HAZARD EVALUATION. Interim Report
with information on recommended methods f o r passivating zirconium metal powders . on i n the form an an AEC publication intended for a t least inter& usage u n t i l results of pending research become available, It was agreed …
-
Direct synthesis of zirconium powder by magnesium reduction
However, as this process is performed at around 1,273 K, the zirconium metal powder left behind is found to be severely cohesive and becomes a form of zirconium sponge.
-
ACTIVATED METAL POWDERS AS POTENTIAL ENERGETIC MATERIALS
In this work sub-micrometer and nano-sized titanium and zirconium metal powders have been produced using a novel thermal-chemical process of metal oxide reduction by magnesium: .
-
Development of an Engineered Producet Storage Concept for the UREX+1 Combined Transuraqnic?Lanthanide Product Streams
Zirconia microspheres were used to simulate the TRU oxides and green billets were formed by mixing the oxide with zirconium metal powder (nominal diameter = 44μm) and the mixture was sealed in a copper canister for handling and extrusion.
-
Study on a System with a Neutral Barrier for High Explosives and a Zirconium‐Based Solid Incendiary
The required quantity of zirconium metal powder [5] and hot melt additive ester gum resin were added to the homogeneous gel.
-
Application and Process Metallurgical Aspects of Niobium, Tantalum, and Hafnium
For instance, zirconium metal pow- der obtained by calcium reduction of zirconium oxide, though high in oxygen content (3000 to 6000 ppm) is good enough for use in photoflash bulbs and incendiary compositions but is altogether unsuitable for fabrication to sheets, tubes …
-
http://dspace.mit.edu/bitstream/handle/1721.1/4941/RLE-TR-104-14261910.pdf?sequence=1
Zirconium hydride can be heated in vacuum at approximately 800-1000°C to remove most of the hydrogen, leaving behind a relatively pure zirconium metal powder .
-
Thoria-based cermet nuclear fuel : cermet fabrication and behavior estimates.
It was also evident that the zirconium metal powders were effectively fused to form a dense, continuous matrix.
-
Handbook of Paper and Pulp Chemicals
Synonyms: Zircat; Zirconium metal; Zirconium metal powder ; Zirconium metal, dry; Zirconium powder; Zirconium shavings; Zirconium sheets; Zirconium turnings .
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
Zirconia refractories are used by the aluminum, brass, and glass industries; a small amount is used to prepare zirconium metal powder .
Indicates content that may require registration and/or purchase.