Power Electronics Handbook: Devices, Circuits and Applications, Second Edition

Chapter 20: Gate Drive Circuitry for Power Converters

Irshad Khan, MTech Eng, MSc,
University of Cape Town, Department of Electrical Engineering,
Cape Town, , South Africa

20.1 Introduction to Gate Drive Circuitry

Global trends towards energy efficiency over the last three decades has facilitated the need for technological advancements in the design and control of power electronic converters for energy processing. These power electronic converters find widespread applications in industry such as:

Consumer electronics

  • Battery chargers for cellular telephones and cameras

  • Computer power supplies

Automobile industries

  • Electronic ignitions and lighting

Commercial sectors

  • Variable speed motor drives for conveyor belt systems

  • Induction heating installations for metals processing

  • Uninterruptible power supplies (UPS)

  • Industrial welding

Domestic electronics

  • Fluorescent, compact fluorescent, and incandescent lighting, washing machines, cooking appliances, and dish washers

Utility applications

  • DC transmission for electrification purposes

All of the above applications utilize similar power converter topologies. This allows for controlled and efficient power conversion from one form of energy to another, utilizing semiconductor technologies such as BJT transistors, SCRs (thyristors), IGBTs, and power MOSFETs.

It is true that "Power is nothing without control" (Pirelli Tyres). The gate drive circuitry of a power converter forms an important interface between the high power electronics and the intelligent control processing stages.

It is therefore of utmost importance that this interface between the control and power electronics is well designed, since it can have a substantial impact on the performance and reliability of a power electronic system. (See Fig. 20.1.)


Figure 20.1: Generalized layout of a power electronic system showing the situation of the...
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
Category: Semiconductor Power Modules
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.