Power Electronics Handbook: Devices, Circuits and Applications, Second Edition

Chapter 22: Electronic Ballasts

J. Marcos Alonso, Ph.D.,
University of Oviedo, DIEECS-Tecnologia Electronica, Campus de Viesques s/n, Edificio de Electronica, 33204 Gijon,
Asturias,Spain

22.1 Introduction

Electronic ballasts, also called solid-state ballasts, are those power electronic converters used to supply discharge lamps. The modern age of electronic ballasts began with the introduction of power bipolar transistors with low storage time, allowing to supply fluorescent lamps at frequencies of several kilohertz and increasing lamp luminous efficacy by operating at these high frequencies. Later, electronic ballasts became very popular with the development of low cost power MOSFETs, whose unique features make them very attractive to implement solid-state ballasts. The main benefits of electronic ballasts are the increase in the lamp and ballast overall efficiency, increase in lamp life, reduction of ballast size and weight, and improvement in lighting quality. This chapter attempts to give a general overview about the more important topics related to this type of power converters.

22.1.1 Basic Notions

Discharge lamps generate electromagnetic radiation by means of an electric current passing through a gas or metal vapor. This radiation is discrete, as opposed to the continuous radiation emitted by an incandescent filament. Figure 22.1 shows the electromagnetic spectrum of an electric discharge, which consists of a number of separate spectral lines.


Figure 22.1: Spectral energy distribution of an arc discharge and radiant energy spectrum

As can be seen in Fig. 22.1, only the electromagnetic radiation emitted within the visible region (380 780 nm) of the radiant energy spectrum is useful to provide lighting. The...
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
Category: Ballasts
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.