Practical Power System Protection

The voltage transformers and current transformers continuously measure the voltage and current of an electrical system and are responsible to give feedback signals to the relays to enable them to detect abnormal conditions. The values of actual currents in modern distribution systems varies from a few amperes in households, small industrial/commercial houses, etc. to thousands of amperes in power-intensive plants, national grids, etc., which also depend on the operating voltages. Similarly, the voltages in electrical systems vary from few hundreds of volts to many kilo volts. However, it is impossible to have monitoring relays designed and manufactured for each and every distribution system and to match the innumerable voltages and currents being present. Hence the voltage transformers and current transformers are used which enable same types of relays to be used in all types of distribution systems ensuring the selection and cost of relays to be within manageable ranges.
The main tasks of instrument transformers are:
To transform currents or voltages from usually a high value to a value easy to handle for relays and instruments.
To insulate the relays, metering and instruments from the primary high-voltage system.
To provide possibilities of standardizing the relays and instruments, etc. to a few rated currents and voltages.
Instrument transformers are special versions of transformers in respect of measurement of current and voltages. The theories for instrument transformers are the same as those for transformers in general.
The transformer is one of the high efficient devices...