Practical Power System Protection

Where fuses are unsuitable or inadequate, protective relays and circuit breakers are used in combination to detect and isolate faults. Circuit breakers are the main making and breaking devices in an electrical circuit to allow or disallow flow of power from source to the load. These carry the load currents continuously and are expected to be switched ON with loads (making capacity). These should also be capable of breaking a live circuit under normal switching OFF conditions as well as under fault conditions carrying the expected fault current until completely isolating the fault side (rupturing/breaking capacity).
Under fault conditions, the breakers should be able to open by instructions from monitoring devices like relays. The relay contacts are used in the making and breaking control circuits of a circuit breaker, to prevent breakers getting closed or to trip breaker under fault conditions as well as for some other interlocks.
The protective relay detects and evaluates the fault and determines when the circuit should be opened. The circuit breaker functions under control of the relay, to open the circuit when required. A closed circuit breaker has sufficient energy to open its contacts stored in one form or another (generally a charged spring). When a protective relay signals to open the circuit, the store energy is released causing the circuit breaker to open. Except in special cases where the protective relays are mounted on the breaker, the connection between the relay and circuit breaker is by...