Elements of Propulsion: Gas Turbines and Rockets

| A | = area; constant |
| a | = speed of sound; constant |
| b | = constant |
| C | = effective exhaust velocity [Eq. (1.53), Eq. (3.4)]; circumference; work output coefficient |
| C A | = angularity coefficient |
| C C | = work output coefficient of core |
| C D | = coefficient of drag; discharge coefficient |
| C F | = thrust coefficient |
| C fg | = gross thrust coefficient |
| C L | = coefficient of lift |
| C p | = pressure coefficient |
| C prop | = work output coefficient of propeller |
| C tot | = total work output coefficient |
| C V | = velocity coefficient |
| C* | = characteristic velocity [Eq. (3.38)] |
| c | = chord |
| c p | = specific heat at constant pressure |
| c v | = specific heat at constant volume |
| c x | = axial chord |
| D | = drag |
| d | = diameter |
| E | = energy; modulus of elasticity |
| e | = internal energy per unit mass; polytropic efficiency; exponential, 2.7183 |
| F | = force; uninstalled thrust; thrust |
| F g | = gross thrust |
| f | = fuel/air ratio; function; friction coefficient |
| g | = acceleration of gravity |
| g c | = Newton's constant |
| g 0 | = acceleration of gravity at sea level |
| H | = enthalpy; dimensionless enthalpy [Eq. (2.86)] |
| h | = enthalpy per unit mass; height |
| h PR | = low heating value of fuel |
| | = enthalpy of formation |
| I | = impulse; impulse function, PA(1 + ?M 2) |
| I sp | = specific impulse [Eq. (1.55),... |