Elements of Propulsion: Gas Turbines and Rockets

|
| 1.1 Calculate the uninstalled thrust for Example 1.1, using Eq. (1.6). |
|
|
| 1.4 A J57 turbojet engine is tested at sea-level, static, standard-day conditions ( P 0 = 14.696 psia, T 0 = 518.7 R, and V 0 = 0). At one test point, the thrust is 10,200 lbf while the airflow is 164 lbm/s and the fuel flow is 8520 lbm/h. Using these data, estimate the exit velocity V e for the case of exit pressure equal to ambient pressure ( P 0 = P e). |
|
|
| 1.8 Repeat Problem 1.7, using SI units. |
|
|
| 1.10 Determine the takeoff speed of the HF-1 aircraft. |
|
|
| 1.11 Determine the takeoff speed of the HP-1 aircraft at 90% of maximum gross takeoff weight. |
|
|
| 1.14 An aircraft with a wing area of 800 ft 2 is in level flight ( n = 1) at maximum C L/ C D. Given that the drag coefficients for the aircraft are C D 0 = 0.02, K 2 = 0, and K 1 = 0.2, find
|