Introduction to Aircraft Flight Mechanics: Performance, Static Stability, Dynamic Stability, and Classical Feedback Control

Appendix D: T-38 Performance Data

Dimensions Wing

Total Area

170 ft 2

Span

25 ft 3 in.

Aspect Ratio

3.75

Taper Ratio

0.20

Sweepback (quarter chord)

24 deg

Airfoil Section

NACA 65A004.8

Mean Aerodynamic Chord

92.76 in

Dihedral

0 deg

Span/Thickness Ratio

51.1

Horizontal Tail

Total Area

59.0 ft 2

Exposed Area

33.34 ft 2

Aspect Ratio (exposed)

2.82

Taper Ratio (exposed)

0.33

Sweepback (quarter chord)

25 deg

Airfoil Section

NACA 65A004

Span/Thickness Ratio (exposed)

58.6

Vertical Tail

Total Area

41.42 ft 2

Exposed Area

41.07 ft 2

Aspect Ration (exposed)

1.21

Taper Ratio (exposed)

0.25

Sweepback (quarter chord)

25 deg

Airfoil Section

NACA 65A004

Span/Thickness Ratio

42.2

Airplane

Height

12 ft 11 in.

Length

43 ft 1 in.

Tread

10 ft 9 in.

T-38 Powerplant Characteristics

Description

Number

2

Model

J85-GE-5

Manufacturer

General Electric

Type

Turbojet

Augmentation

Afterburning

Compressor

Axial Flow

Exhaust Nozzle

Variable Area

Length (overall)

107.4 in.

Maximum Diameter (afterburner tailpipe)

20.2 in.

Dry Weight

477 lb

Fuel Grade

JP-4

Fuel Specific Weight

6.2 to 6.9 lb/gal

[1]Sea level static ICAO standard conditions with a fuel-specific weight of 6.5 lb/gal.

[2]Units are % rpm where 100% = 16,500 rpm.

[3]Units are lb/hr per lb thrust.

Ratings [1]

Power Setting

Normal

Military

Maximum

Power

Power

Power

Augmentation

None

None

Afterburner

Engine Speed [2]

96.4

100

100

Thrust per engine lb

No losses

2140

2455

3660

Installed

1770

1935

2840

Specific fuel consumption [3]

Installed

1.09
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
Category: Mechanical Brakes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.