Pipeline Risk Management Manual: Ideas, Techniques, and Resources, Third Edition

Chapter 3: Third-Party Damage Index

Overview

Third-Party Damage Index

A.

Minimum Depth of Cover

0 20 pts

20%

B.

Activity Level

0 20 pts

20%

C.

Aboveground Facilities

0 10 pts

10%

D.

Line Locating

0 15 pts

15%

E.

Public Education Programs

0 15 pts

15%

F.

Right-of-Way Condition

0 5 pts

5%

G.

Patrol Frequency

0 15 pts

15%

0 100 pts

100%

This table lists some possible variables and weightings that could be used to assess the potential for third-party damages to a typical transmission pipeline (see Figures 3.1 and 3.2).


Figure 3.1: Basic risk assessment model.

Figure 3.2: Assessing third-party damage potential: sample of data used to score the third-party damage index.

Background

Pipeline operators usually take steps to reduce the possibility of damage to their facilities by others. The extent to which mitigating steps are necessary depends on how readily the system can be damaged and how often the chance for damage occurs.

Third-party damage, as the term is used here, refers to any accidental damage done to the pipe as a result of activities of personnel not associated with the pipeline. This failure mode is also sometimes called outside force or external force, but those descriptions would presumably include damaging earth movements. We use third-party damage as the descriptor here to focus the analyses specifically on damage caused by people not associated with the pipeline.
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
Category: Database Tools Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.