Pipeline Risk Management Manual: Ideas, Techniques, and Resources, Third Edition

Chapter 6: Incorrect Operations Index

Overview

Incorrect Operations

A.

Design

30%

0 30 pts

A1.

Hazard Identification

0 4 pts

A2.

MOP Potential

0 12 pts

A3.

Safety Systems

0 10 pts

A4.

Material Selection

0 2 pts

A5.

Checks

0 2 pts

B.

Construction

20%

0 20 pts

B1.

Inspection

0 10 pts

B2.

Materials

0 2 pts

B3.

Joining

0 2 pts

B4.

Backfill

0 2 pts

B5.

Handling

0 2 pts

B6.

Coating

0 2 pts

C.

Operations

35%

0 35 pts

C1.

Procedures

0 7 pts

C2.

SCADA/Communications

0 3 pts

C3.

Drug Testing

0 2 pts

C4.

Safety Programs

0 2 pts

C5.

Surveys/maps/records

0 5 pts

C6.

Training

0 10 pts

C7.

Mechanical Error Preventers

0 6 pts

D.

Maintenance

15%

0 15 pts

D1.

Documentation 120

0 2 pts

D2.

Schedule

0 3 pts

D3.

Procedures

0 10 pts

100%

0 100 pts

Human Error Potential

It has been reported that 80% of all accidents are due to human fallibility. In structures, for example, only about 10% of failures are due to a...
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
Category: Analog dBm Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.