Pipeline Risk Management Manual: Ideas, Techniques, and Resources, Third Edition

IX. Leak Impact Factor Sample

IX. Leak Impact Factor Sample

Many approaches are possible for evaluating the relative consequences of a pipeline failure. For each component of the LIF that should be considered, some sample scoring protocols have been presented. Some additional algorithm samples can be found in Appendix E and the case studies of Chapter 14.

Leak Impact Factor Samples

In this sample LIF algorithm, a liquid pipeline operator uses the relationships shown in Table 7.23 to evaluate the LIF. A brief description of the variables used is as follows:

prod_haz

product hazard, scored as described in this chapter

spill

a score ranging from 0 to 1.0 proportional to relative volume of potential release; 1.0 reflects largest volume spill possible in this risk model

V1

volume lost to leak prior to system shut down

V2

volume lost to leak from detection to system isolation

V3

volume lost to leak due to drainage of isolated pipeline section

Spread

measure of relative dispersion range

Overland

measure of relative dispersion due to surface flows

Subsurface

measure of relative dispersion due to subsurface flows

Drain

surrogate for drain volume, this is actually the upstream and downstream lengths of pipe that would contribute to a specific leak location, scaled from 0 to 10.

Pipe_diameter

pipe diameter

Max flow rate

pumped flowrate of product

HVA

high value area, as defined in this chapter, susceptible to spill...
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
Category: Liquid Leak Detectors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.