Fluid Mechanics, Fourth Edition

| Length: | 1m = 3.2808 ft 1 in. = 2.540 cm 1 mile = 1.609 km 1 nautical mile = 1.852 km |
| Mass: | 1kg = 2.2046 lb 1 metric ton = 1000 kg |
| Time: | 1 day = 86,400 s |
| Density: | 1 kg /m 3 = 0.062428 lb /ft 3 |
| Velocity: | 1 knot = 0.5144 m/s |
| Force: | 1N = 10 5 dyn |
| Pressure: | 1 dyn /cm 2 = 0.1N /m 2 = 0.1 Pa 1 bar = 10 5Pa |
| Energy: | 1J = 10 7 erg = 0.2389 cal 1 cal = 4.186 J |
| Energy flux: | 1 W /m 2 = 2.39 10- 5 cal cm -2 s -1 |
Here, ? = density, ?= coefficient of thermal expansion, ?= shear viscosity, v= kinematic viscosity ?/ ?,k= thermal diffusivity = k/( ?C p), [ k is first defined on p.6] Pr Prandtl number, and 1.0 10 -n is written as 1.0E - n
| T | ? | ? | ? | v | k | C p | P r |
|---|---|---|---|---|---|---|---|
| C | kg /m 3 | K -1 | kg m -1 s -1 | m 2 /s | m 2 /s | Jkg -1K- 1 | v/k |
| 0 | 1000 | -0.6E -4 | 1.787E -3 | 1.787E -6 | 1.33E - 7 | 4217 | 13.4 |