Fluid Mechanics, Fourth Edition

Appendix B: Curvilinear Coordinates

B1 Cylindrical Polar Coordinates

The coordinates are (R, ?,x), where ? is theazimuthal angle (see Figure 3.1b, where ? is used instead of ?). The equations are presented assuming ? is a scalar, and


where i R, i ?, and i x are the local unit vectors at a point.

Gradient of a scalar


Laplacian of a scalar


Divergence of a vector


Curl of a vector


Laplacian of a vector


Strain rate and viscous stress (for incompressible form ? ij = 2 ?e ij)


Vorticity ( ? = ? u)


Equation of continuity


Navier-Stokes equations with constant ? and ?, and no body force


where


B2 Plane Polar Coordinates

The plane polar coordinates are (r, ?), where r is the distance from the origin (Figure 3.1a). The equations for plane polar coordinates can be obtained from those of the cylindrical coordinates presented in Section B1, replacing R by r and suppressing all components and derivatives in the axial direction x. Some of the expressions are repeated here because of their frequent occurrence.

Strain rate and viscous stress (for incompressible form ? ij = 2 ?e ij)


Vorticity


Equation of continuity


Navier-Stokes equations with constant ? and ?, and no body force


where


B3 Spherical Polar Coordinates

The spherical polar coordinates used are (r, ?, ?), where ? is the azimuthal angle (Figure 3.1c).
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
Category: Solid Phase Extraction Cartridges and Disks
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.