QuickTime for the Web: For Windows and Macintosh, Second Edition

Appendix E: QuickTime Media Types

This appendix gives you a quick survey of how QuickTime imports and exports the media types with which it is compatible.

Digital Video

Besides its own movie format, QuickTime handles DV, MPEG, OpenDML, SDP, and AVI files, as listed below. Movies in all of these media types open in place.

Media type

Macintosh file types

Filename extensions

MIME types

QuickTime movie

MooV

.mov, .qt

video/quicktime

QuickTime media link

MooV

.qtl

application/x-quicktimeplayer

AVI (Video for Windows)

VfW

.avi

video/x-msvideo

DV (Digital Video)

dvc!

.dv, .dif

video/x-dv

OpenDML

VfW

.avi

video/x-msvideo

MPEG (Motion Picture Experts Group)

MPEG

.mpeg, .m15

video/mpeg

MPGa

.m1s, .m1a

audio/mpeg

MPGv

.m1v, .m64

video/xmpeg

MPGx

.m75, .mp2

audio/xmpeg

.mpa, .mpg

.mpm, .mpv

SDP (Session Description Protocol)

TEXT

.sdp

application/sdp

QuickTime's Movie Type

QuickTime movie files can contain any media type that QuickTime can play audio, video, text, URLs of live streams, Flash, VR, and so on. The specification for the QuickTime movie file format can be found at developer.apple.com/techpubs/quicktime/qtdevdocs/RM/frameset.htm.

DV

For DV, the QuickTime movie import component supports NTSC and PAL video formats and 12-bit and 16-bit audio at 32, 44.1, and 48 kHz data rates, both locked and unlocked. The format is defined by Specifications of Consumer-Use Digital VCRs, published by the HD Digital VCR Conference.

MPEG Video

The QuickTime MPEG extension supports MPEG-1 video format and layers 1, 2, and 3 sound. When opening an MPEG file from a video CD, QuickTime creates a text track...
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
Category: Video and Audio Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.