Wood Pole Overhead Lines

8.9: References

8.9 References

  1. Cigr study committee 22-W904: Recommendations for the evaluation of the lifetime of transmission line conductors , Electra, 1979 (63), pp. 103 145

  2. Cigr WG 22.12: The thermal behaviour of overhead conductors, section 1 and 2: mathematical model for evaluation of conductor temperature in the steady state and the application thereof , Electra, 1992 (144), pp. 43 45

  3. Cigr WG 22.12: The thermal behaviour of overhead conductors section 4: mathematical model for evaluation of conductor temperature in the adiabatic state , Electra, 1999 (185), pp. 75 88

  4. ENA Engineering Recommendation L38/1

  5. MORGAN, V. T.: Electrical characteristics of steel-core aluminium conductors , IEE Proc., 1965, 112(2)

  6. The Aluminium Association: Aluminium electrical conductor handbook , 1988

  7. ENA Engineering Recommendation P27: Current rating guide for high voltage overhead lines operating in the UK distribution system'

  8. IEC Standard: Electric cables calculation of the current rating part 1: current rating equations (100% load factor) and calculation of losses section 1: general . IEC Publication 60287 1-1, 1994

  9. IEC Standard: Electric cables calculation of the current rating part 2: thermal resistance section 1: calculation of thermal resistance . IEC Publication 60287 2-1, 1994

  10. Finnish Electrotechnical Standards Association: 12/20 kV overhead lines. PAS-system . Standard SFS 5790, 1995
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
Category: Flat Cables
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.