Analytic Hyperbolic Geometry: Mathematical Foundations and Applications

10.7: Gyrogeodesics, Gyromidpoints and Gyrocentroids

10.7 Gyrogeodesics, Gyromidpoints and Gyrocentroids

A point v in the Einstein gyrovector space ( , ?, ?), or the Einstein gyrovector plane ( , ?, ?) shown in Fig. 10.1, represents all the inertial frames ? v with relativistically admissible velocity v relative to a rest frame ? 0. Accordingly, the relativistic velocity of frame ? v relative to frame ? u is ? u ? v, and the relativistic velocity of frame ? u relative to frame ? v is ? v ? u. Remarkably, these two Einsteinian reciprocal velocities are not reciprocal in the classical sense since they are related by the identity

(10.22)

that involves a Thomas precession. Identity (10.22) is obtained by employing the gyroautomorphic inverse property, Def. 3.1 and Theorem 3.2, of Einstein addition, according to which ?( a ? b) = ? a? b, and the gyro-commutative law of Einstein addition. The classical counterpart of (10.22), - u + v = -(- v + u), is known as the principle of reciprocity.


Figure 10.1: The Einstein Gyrovector Plane. Points of the disc = { v ? ? 2: ? v ? < c} represent two-dimensional relativistically admissible velocities v relative to some inertial rest frame with velocity 0. The latter, accordingly, is represented by the origin of the disc. While the disc origin is distinguished...
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
Category: Gyroscopes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.