Wave Scattering by Small Bodies of Arbitrary Shapes

In this chapter the exterior domain D' = D e is denoted by ?. The material presented in this chapter is taken mainly from [90], [120], and the presentation follows closely [120].
Let us consider the behavior of the solution to the problems
| (10.1) | |
| (10.2) | |
where u for k > 0 always satisfies the radiation condition, D is a bounded domain with Liapunov's boundary (this means that ? ? C 1, ?, ? > 0). We are also interested in the boundary conditions
| (10.3) | |
and
| (10.4) | |
where N is the unit normal on ? pointing into ?. The case when Lu = ? i[ a ij( x) ? ju] stands in place of ? 2 can be treated as well, provided that a ij ? C 1, a ij( x) = ? ij for x sufficiently large, and the matrix a ij( x) satisfies the ellipticity condition c 1 t it i ? a ijt it j ? c 2 t it i, c 1 and c 2 are positive constants, the bar stands for complex conjugate and over repeated indices one sums up. The function ?( s) ? C( ?) is assumed to satisfy conditions
| (10.5) | |
Assumption (10.5) implies uniqueness of the solution to problem (10.1), (10.4). If equation (10.1) would...