Wave Scattering by Small Bodies of Arbitrary Shapes

A.3: Classes of Functions

A.3 Classes of Functions

In this section, we list several classes of functions which are used below (cf [75], [63]).

A function f is defined on A = [ a, b] or on A = K, where K is a unit circle, satisfies the H lder condition with constant M and exponent ?, or belongs to the class H ?( M), M > 0, 0 < ? ? 1, if f( x') - f( x") ? Mx' - x" ? for any x', x" ? A.

Class H ?, where ?( h) is a modulus of continuity, consists of all functions f ? C( A) with the property f( x 1) - f( x 2) ? M ?( x 1 - x 2), x 1, x 2 ? A.

Class W r( M) consists of functions f ? C( A) which have continuous derivatives f', f ?, ..., f ( r - 1) on A, and a piecewise-continuous derivative f( r) on A satisfying max x ?[ a , b ] f ( r )( x) ? M.

Class ( M) , r = 1, 2 ..., 1 ? p ? ?, consists of functions f
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.