Wave Scattering by Small Bodies of Arbitrary Shapes

In Sections 5 and 6 asymptotically optimal methods for calculating weakly singular integrals defined on the squares [0,2 ?] 2 or [-1, 1] 2 were constructed.
It is of interest to study optimal methods for calculating weakly singular integrals on piecewise-Lyapunov surfaces.
Consider the integral
| (A.44) | |
where G is a Lyapunov surface of class L s( B, ?).
We show that the results derived in Sections 5 and 6 can be partially generalized to the integrals (A.44).
Calculate integrals (A.44) by the formula:
| (A.45) | |
where t = ( t 1 , t 2 , t 3) , v = ( v 1 , v 2 , v 3), v = v 1 + v 2 + v 3 , f ( v )( t 1 , t 2 , t 3) =
.
The error of formula (A.45) is:
Assume f ? ? 1, and G ? ? 2. Then the error of formula (A.45) on the classes ? 1 and ? 2 is:
Let
A cubature formula with nodes
and weights
is called optimal, asymptotically optimal, optimal with respect to order on the class of functions ? 1 and surfaces ? 2, if
respectively.
Let ? 1 = H ?(1), 0 < ? ? 1, and ? 2 = L 1( B, ?)...