350 Solved Electrical Engineering Problems: For the FE/PE Exams in Electrical Engineering

The N-channel FET circuit shown in Figure 2.4 uses self-bias. Determine the voltage drop across the FET using a pinchoff voltage, V p, of ? 5 volts and a saturation current, I DSS, of 2 ma. Assume that the quiescent drain current, I DS, equals 1 ma.
Solution:
I DS = I DSS (1 ? V GS/V P) 2
V GS = V P [1 ? (I DS/I DSS) ]
V GS = ?5[1 ? (1/2) ] = ? 1.46 volts

V DS = V DD ? V D ? V S = 20 ? I DS (R D + R S)
V DS = 20 ? 1 10 ?3(11.46 10 3) = 20 ? 11.46 = 8.54 volts