350 Solved Electrical Engineering Problems: For the FE/PE Exams in Electrical Engineering

Chapter 5.0: Electromagnetics

5.1 Resistance

Determine the resistance of a solid copper conductor at 100 MHz as shown in Figure 5.1. The conductivity of copper, ?, equals 5.8 10 7 siemens/meter.


Figure 5.1: Resistance

Solution:

R s = [( ?f ?) / ?] 1/2

? = 4 ? 10 ?7 henries/meter

? = 5.8 10 ?7 siemens/meter

r = d / 2 = 0.5 cm

l = 25 cm

ohms

5.2 Inductance

Determine the inductance of a copper coaxial cable as shown in Figure 5.2. The permeability of copper, ?, equals 4 ? 10 ?7 henries/meter.


Figure 5.2: Inductance

Solution:

b = outer radius = 1.2/2 = 0.6 cm

a = inner radius = 0.5/2 = 0.25 cm

l = 25 cm

? = 4 ? 10 ?7 henries/meter

L = (2 10 ?7)(0.875) (0.25)

L = 0.4375 10 ?7 henries

5.3 Capacitance

Two pennies are held 0.1 cm apart as shown in Figure 5.3. Determine the resulting capacitance. The permittivity of free space, ? 0, equals 8.854 10 ?12 farads/meter.


Figure 5.3: Capacitance

Solution:

? 0 = 8.854 10 ?12 farads/meter

A = ?r 2 = ?(1 10 ?2) 2

A = ? 10 ?4

C = ? 0(
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
Category: RF Inductors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.