Applied Quantum Mechanics, Second Edition

Chapter 7: Fermions and Bosons

7.1 Introduction

For most of this book we have considered a single particle moving in a potential. In this chapter we will briefly examine the behavior of many identical particles. Our main focus will be to appreciate the statistical distribution function for large numbers of particles in thermal equilibrium.

The Hamiltonian for N particles subject to mutual two-body interactions is


where j > k in the sum avoids double counting. The corresponding multi-particle wave function obeys the Schr dinger equation


where ?( x 1, x 2, x 3, , xN, t) 2 dx 1 dx 2 dx 3 dx N is the probability of finding particle 1 in the interval x 1 to x 1 + dx 1, particle 2 in the interval x 2 to x 2 + dx 2, and so on. The key idea is that there is a single multi-particle wave function that describes the state of the N-particle system.

As it stands, this is a complex multi-particle, or many-body, problem that is difficult to solve. However, if we remove the mutual two-body interactions in Eq. (7.1) then the Hamiltonian takes on a much simpler form:


If the one-body potential V j( x j) is time independent, then the multi-particle wave function is a product


that satisfies the time-independent Schr dinger equation


We may now describe the system in terms of a product of N
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
Category: Particle Analyzers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.