Applied Quantum Mechanics, Second Edition

Cartesian coordinates (x, y, z)
where x ~, y ~ and z ~ are unit vectors in the x, y, and z directions respectively.
Spherical coordinates ( r, ?,
)
where we note that the first term on the right-hand side
Useful vector relationships for the vector fields a , b, and c are
Other useful relations in vector calculus are the divergence theorem relating volume and surface integrals
where n ~ is the unit-normal vector to the surface S. Stokes s theorem relates surface and line integrals
where d l is the vector line element on the closed loop C.
In SI-MKS units
| ? D = ? | Coulomb s law. |
| ? B = 0 | No magnetic monopoles. |
| | Faraday s law. |
| | Modified Ampere s law. |
Current continuity requires that
and in these equations for linear media B= H and D = ? E = ? 0(1 + ? e) E = ? 0 E + P.
In SI units, the permittivity of free space is ? 0 = 8 .854 187 8 10 ? 12 Fm ? 1 exactly, and the permeability of free space is 0 = 4 ? 10 ? 7 Hm ? 1.
In Gaussian or CGS units, Maxwell s equations take on...