Cam Design and Manufacturing Handbook

Appendix D: Spring Data

The following catalog pages of helical compression and extension spring data provided courtesy of Hardware Products Co., Chelsea, Massachusetts.

COMPRESSION SPRINGS

Free Lengths

Will go in hole in.

7/16

1/2

5/8

3/4

7/8

Wire Dia. In.

.031

.047

.062

.047

.062

.078

.094

.047

.062

.078

.094

.062

.078

.094

.125

.062

.078

.094

.125

Catalog No. Price Code ibs. /in. Max.Defl.

247

248

249

Pounds per inch figure is a constant for each spring, and represents the number of pounds required to compress the spring 1". To compress the spring " or " requires or of this value

HB

HB

HC

12

55

180

.32

.23

.16

Catalog No. Price Code Ibs. /in. Max.Defl.

250

251

252

283

284

285

286

HB

HB

HC

HB

HB

HE

HE

10

47

150

37

110

320

840

.37

.27

.19

.29

.22

.15

.10

Catalog No.

253

254

255

287

238

289

290

331

332

333

334

Price Code

HB

HB

HC

HB

HB

HE

HE

HB

HB

HD

HE

Ibs./in.

7.9

36

175

29

85

240

610

20

54

140

320

Max.Defl.

.47

.35

.25

.38

.29

.20

.14

.43

.35

.27

.20

Maximum Deflection is the amount spring...
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
Category: Die Springs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.