Cam Design and Manufacturing Handbook

Glossary of Terms

AC

alternating current

axial cam

see barrel cam

B-spline

basis spline, a type of mathematical function useful for cam-follower motion

barrel cam

one in which follower motion is in the axial direction

BC

boundary condition

blob

mass unit in the ips system.1 blob = 1 lb-sec2/in = 12 slugs

CAD

computer aided design

CAM

computer aided manufacturing, not to be confused with a real "cam " (in lower case)

camoid

a three-dimensional cam

CCW

counterclockwise

CDTF

cam dynamic test fixture

CEP

critical extreme position, typically for double-dwell motions

CG

center of gravity

CI

circular interpolation

CMM

coordinate measuring machine

CNC

continuous numerical control

CPM

critical path motion, a cam program with additional constraints

cw

clockwise

cylindrical cam

see barrel cam

damper

a mechanical energy dissipator. e.g., friction, viscous drag

DC

direct current

DFT

discrete fourier transform

DOF

degree of freedom

DOHC

dual overhead camshaft engine (pronounced "dock")

DSA

dynamic signal analyzer

DYNACAM

computer program for design and analysis of cam-follower systems

EDM

electrical discharge machining

FEA

finite element analysis (used interchangebly with FEM)

FEM

finite element method (used interchangebly with FEA)

FFT

fast fourier transform

FRF

frequency response function of a system in the Fourier domain

GCS

global coordinate system

GSC

geometric stress concentration

HRC

Rockwell hardness on the C scale

Hz

a unit, hertz or cycles per second

IC

internal combustion, as in engine

ICP

integrated circuit piezoelectric

LI

linear interpolation

LIVM

low impedance voltage mode

LNCS

local nonrotating coordinate system

LRCS

local rotating coordinate system

LVDT

linear variable...
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
Category: Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.