Cam Design and Manufacturing Handbook

Computer Programs

Overview

The attached CD-ROM contains four computer programs in demonstration versions with limited time licenses for their use. Each program may be installed on a computer and used for a period of ninety (90) days after installation. During that period the program may be run a maximum of 30 times. After either of these limits is reached, the program will display a dialog box containing a multi-digit code number. If you wish to license the program, you can send the license fee (defined on the registration screen within each program) and the displayed code number to the address shown and an unlock code will be supplied to enable the program in its full, professional version. The demonstration versions supplied will perform all program functions except for Saving or Opening a data file (except for the example files supplied), or Exporting resulting data to files for manufacturing purposes. All output values and plotted functions can nevertheless be viewed on the screen. The example files supplied on the CD-ROM can be opened in their parent program.

The programs supplied are:

  • Dynacam - for cam design and analysis

  • Fourbar - for design and analysis of fourbar linkages

  • Sixbar - for design and analysis of sixbar linkage

  • Slider - for design and analysis of crank-slide linkages

SYSTEM REQUIREMENTS FOR THE PROGRAMS

  • Pentium processor or better

  • Windows 95/98/2000 or Windows NT 4.0 or higher.

  • 32 megabytes of RAM (64 MB strongly recommended).

  • CD-ROM drive.

INSTALLATION INSTRUCTIONS FOR PROGRAMS AND FILES
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
Category: Computers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.