Chemical Engineers' Portable Handbook

Chapter 3: Fluid Flow

Introduction

All matter is subject to deformation and flow. In the case of liquids and gases in the simplest general manner a shearing stress ? yx can be related to a velocity gradient by means of a property of the system (viscosity ?).

(3-1)

The ? yx (shear stress) is a momentum flux and ? a momentum conductivity similar to thermal conductivity in heat transfer.

When the viscosity of the fluid is independent of shear stress, or velocity gradient (rate of shear), or time the fluid is Newtonian. In such fluids viscosity can be changed only by temperature or pressure or some combination.

There are a number of categories of fluid behavior which are summarized in Table 3-1.

Table 3-1: Fluid Behavior

Category

Description

Examples

1. Newtonian

Obeys Newton's law of viscosity ? yx = - ?( dv xdy) ? (viscosity) not affected by shear rate or time

Water, organic liquids, air, other gases

2. Simple non-Newtonian

Affected by rate of shear ? yx = - ? app( dV x/ dy)

? app = ?( dV x/ dy)

Polymer solutions, polymer melts, foods, cement, certain slurries

3. Complex non-Newtonian

Viscoelastic behavior ? app = ?( dV x/ dy), time)

Thixotropic, rheopectic, viscoelastic

4. Fluids affected by external force field

? = ?( dV x/ dy), external force)

Magneto-hydrodynamic fluids, electro-viscous fluids
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
Category: Rheometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.