Chemical Engineers' Portable Handbook

Chapter 7: Process Control

Introduction to Process Control

Control is the organization of a function for a specific purpose. Control systems (which change with time) are information processing devices that receive information, act on it, and generate an output. These systems are integrated and, as such, require a systems approach.

Process control systems meet three main needs: (1) minimizing and regulating the influence of external disturbances, (2) guaranteeing a stable process, and (3) optimizing process performance.

There are two categories of control systems: servomechanisms and regulators. Servomechanisms change an output variable; regulators hold an output variable constant even if the input variable changes. Typical servomechanisms are those used for missile guidance or steering. Most chemical or petroleum process control systems are regulators. A chemical application that resembles a servomechanism is a program-controlled batch process using a preset pattern.

Regulators, in turn, can be of two different types (see Figure 7-1), feedback and feedforward.


Figure 7-1: Comparison of feedback and feedforward control (1, 2).

Feedback control is much more widespread than feedforward control. Some cases where the latter is used are shown in Table 7-1.

Table 7-1: Feedforward Controlled Processes

Process

Disturbances

Manipulated Variables

Heat exchanger

Flow rate and temperature of liquid entering tubes

Steam pressure for shell side

Drum boiler

Steam flow and feedwater flow

Feedwater flow

Distillation column

Feed flow rate and composition

Reboiler steam pressure and reflux

Continuous-flow stirred tank reactor

Inlet concentration and temperature

Product removal rate and coolant flow rate

All control systems have a variable that we...
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
Category: Flow Controllers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.