Circuit Analysis I with MATLAB Computing and Simulink/SimPowerSystems Modeling

3.8: Linearity

3.8 Linearity

A linear passive element is one in which there is a linear voltage-current relationship such as


Definition 3.1

A linear dependent source is a dependent voltage or current source whose output voltage or current is proportional only to the first power of some voltage or current variable in the circuit or a linear combination (the sum or difference of such variables). For example, v xy = 2v 1 ? 3i 2 is a linear relationship but p = vi = Ri 2 = v 2/R and i = I Se v/nV T are non-linear.

Definition 3.2

A linear circuit is a circuit which is composed entirely of independent sources, linear dependent sources and linear passive elements or a combination of these.
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
Category: IC Linear Voltage Regulators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.