Civil Engineering Formulas

JOB MIX CONCRETE VOLUME

JOB MIX CONCRETE VOLUME

A trial batch of concrete can be tested to determine how much concrete is to be delivered by the job mix. To determine the volume obtained for the job, add the absolute volume V a of the four components cements, gravel, sand, and water.

Find the V a for each component from


where        <i class="emphasis">V</i><sub<i class="emphasis">a</i></sub> = absolute volume, ft<sup3</sup> (m<sup3</sup>)<i class="emphasis">             W</i><sub<i class="emphasis">L</i></sub> = weight of material, lb (kg)SG = specific gravity of the material<i class="emphasis">             w</i><sub<i class="emphasis">u</i></sub> = density of water at atmospheric conditions (62.4 lb/ft<sup3</sup>; 1000 kg/m<sup3</sup>)

Then, job yield equals the sum of V a for cement, gravel, sand, and water.
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
Category: DC-DC Converter Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.