Civil Engineering Formulas

CONTINUOUS BEAMS AND ONE-WAY SLABS

CONTINUOUS BEAMS AND ONE-WAY SLABS

The ACI Code gives approximate formulas for finding shear and bending moments in continuous beams and oneway slabs. A summary list of these formulas follows. They are equally applicable to USCS and SI units. Refer to the ACI Code for specific applications of these formulas.

For Positive Moment

End spans

If discontinuous end is unrestrained

If discontinuous end is integral with the support

Interior spans

For Negative Moment

Negative moment at exterior face of first interior support

Two spans

More than two spans

Negative moment at other faces of interior supports

Negative moment at face of all supports for ( a) slabs with spans not exceeding 10 ft (3 m) and ( b) beams and girders where the ratio of sum of column stiffness to beam stiffness exceeds 8 at each end of the span

Negative moment at interior faces of exterior supports, for members built integrally with their supports

Where the support is a spandrel beam or girder

Where the support is a column

Shear Forces

Shear in end members at first interior support

Shear at all other supports

End Reactions

Reactions to a supporting beam, column, or wall are obtained as the sum of shear forces acting on both sides of the support.
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
Category: Beams, Joists, and Wall Studs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.