Civil Engineering Formulas

Chapter 10: BRIDGE AND SUSPENSION-CABLE FORMULAS

SHEAR STRENGTH DESIGN FOR BRIDGES

Based on the American Association of State Highway and Transportation Officials (AASHTO) specifications for load-factor design (LFD), the shear capacity, kip (kN), may be computed from


for flexural members with unstiffened webs with h/ t w < 150 or for girders with stiffened webs but a/ h exceeding 3 or 67,600 (h/ t w ) 2:


For girders with transverse stiffeners and a/ h less than 3 and 67,600 (h/ t w ) 2, the shear capacity is given by


Stiffeners are required when the shear exceeds V u.

Chap. 9, Building and Structures Formulas, for symbols used in the preceding equations.

ALLOWABLE-STRESS DESIGN FOR BRIDGE COLUMNS

In the AASHTO bridge-design specifications, allowable stresses in concentrically loaded columns are determined from the following equations:

When Kl/ r is less than C c,


When Kl/ r is equal to or greater than C c,


See Table 10.1.

Table 10.1: Column Formulas for Bridge Design
Yield Strength, ksi Allowable Stress, ksi (MPa)
(MPa)

C c

Kl/ r < C c

Kl/ r ? C c

36

(248)

126.1

16.98 0.00053 (Kl/ r) 2

50

(345)

107.0

23.58 0.00103( Kl/ r) 2

90

(620)

79.8

42.45 0.00333( Kl/ r) 2

100

(689)

75.7

47.17 0.00412( Kl/ r) 2

LOAD-AND-RESISTANCE FACTOR DESIGN FOR BRIDGE COLUMNS

Compression members designed by LFD should...
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
Category: Thermopiles
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.