Control of Continuous Linear Systems

Chapter 5: Regulation and PID Regulators

5.1 Introduction

Let us first consider a simple problem which illustrates the usefulness of feedback control in the presence of disturbances.

Problem 5.1

Consider a system with a unit transfer function and a disturbed measured output y ( t), and the same system compensated with a proportional regulator (see Figure 5.1). For a given input y r ( t), calculate the outputs of the open-loop and closed-loop systems.


Figure 5.1: Open-loop and closed-loop control
Solution 5.1

The output of the open-loop system is equal to:



Figure 5.2: Integrator and feedback

The output of the closed-loop system is given by:


The effect of the disturbance on the system output has been reduced. For large values of the gain k, we derive:


The effect of the disturbance on the measured output is now negligible.

Problem 5.2

Consider the systems depicted in Figure 5.2. Analyze their behavior for y r ( t) = 0 and d ( t) = d 0.

Solution 5.2

For the open-loop system, we obtain:


where 1 ( t) represents the unit step. The output increases with time. Therefore, the integrator will saturate.

For the closed-loop system, we derive:



The closed-loop system prevents itself from driving the output to saturation.

Problem 5.3

Study the effect of a proportional controller on first- and second-order systems.

Solution 5.3

Let us first consider a first order system: The closed-loop transfer function is given by:


The closed-loop transfer function is given by:
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
Category: Loop Powered Devices
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.