Digital Circuit Analysis and Design with Simulink Modeling and Introduction to CPLDs and FPGAs, Second Edition

7.7: Exercises

7.7 Exercises

For all exercises, assume that the variables are available in the uncomplemented form only.

1.

Implement the theorem A+ A=1 using

  1. NAND gates only

  2. NOR gates only

2.

For the logic diagram below, derive the Boolean expression and simplify it if possible. Then, implement the logic diagram for the simplified expression.

3.

Use a single SN74LS00 Quad 2-input NAND gate IC device to implement the Boolean expression .

4.

Use NAND gates only to implement the Boolean expression W=X Y+Y Z+ XZ.

5.

For this exercise assume that logical 0=0 volts=Low, logical 1=5 volts=High, and the inputs to AND, NAND, OR, NOR, XOR, and XNOR gates are A=11000101 and B=10110010 during the time interval T 1 ?T ?T 2. Sketch the timing diagrams for AB , AB , A+B, A+B, A ?B, and A ? B for this time interval

6.

A Boolean expression is mapped in the K-map shown below. Derive the simplest Boolean expression in terms of the variables A, B, C, and D.

7.

A Boolean expression is mapped in the K-map shown below. Derive the simplest Boolean expression in terms of the variables A, B, C, and D.

For Exercises 8 through 14, derive the truth tables and by the use of K-maps derive the simplest Boolean expressions for the output(s). There is no need to draw the logic diagrams.

8.

Design...
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
Category: Logic Gates
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.