Dynamic Modeling and Control of Engineering Systems, Third Edition

13 1 To understand the concept of system stability and its implication for dynamic feedback systems.
13 2 To apply algebraic stability criteria for linear dynamic models.
13 3 To apply frequency-domain stability criteria for linear dynamic models.
13 4 To assess relative stability of linear dynamic systems by using phase margin and gain margin.
13 5 To plot and interpret the root locus of linear dynamic systems.
Up to this point, the modeling and analysis in this text have dealt mainly with systems resulting from the straightforward interconnection of A-type, T-type, and D-type elements together with energy-converting transducers. The graphical representation of these system models by use of simulation block diagrams has revealed the widespread natural occurrence of closed loops containing one or more integrators, each loop of which involves feedback to a summing point. The techniques of analysis used so far with these passive systems have led to descriptions of their dynamic characteristics by means of sets of state-variable equations and/or input-output differential equations and transfer functions. These systems are considered passive because no attempts have been made intentionally to close additional loops with signal-amplifying or signal-modifying devices. They are simply collections of naturally occurring phenomena that, to be naturally occurring, must be inherently stable in order to survive.
A system is considered stable if the following circumstances apply:
The system remains in equilibrium at a steady normal operating point when left undisturbed in other words, after all transients resulting from...