Electronics Manufacturing: With Lead-Free, Halogen-Free, and Conductive-Adhesive Materials

Chapter 13: Prevailing Lead-Free Alloys

Among the numerous lead-free solder options available, the following families are of particular interest and are the prevailing choices of industry: eutectic Sn-Ag, eutectic Sn-Cu, Sn-Ag-Bi, Sn-Ag-Bi-In, Sn-Ag-Cu, Sn-Ag-Cu-Bi, Sn-Ag-Cu-In, Sn-Ag-Cu-Sb, Sn-Zn, and Sn-Zn-Bi. Their characteristics and potential performance in electronic applications follow.

13.1 EUTECTIC Sn-Ag

PHYSICAL PROPERTIES

Eutectic Sn-Ag, 96.5Sn-3.5Ag, has been used in hybrid applications for many years. Some physical properties of this alloy, as well as 99.3Sn-0.7Cu and 63Sn-37Pb, are shown in Table 13.1.1 3

TABLE 13.1: Some Physical Properties of 96.5Sn-3.5Ag,99.3Sn-0.7Cu,and 63Sn-37Pb
Property 96.5Sn-3.5Ag 99.3Sn-0.7Cu 63Sn-37Pb

Melting temperature ( C)

221

227

183

Surface tension (dyne/cm) at 260 C

460 at 260 C;431 at 271 C (air);493 at 271 C (nitrogen)

491 at 277 C (air); 461 at 277 C (nitrogen)

380 at 260 C;417 at 233 C (air);464 at 233 C (nitrogen)

Density (gm/cm 3)

7.36

7.31

8.36

Electrical resistivity ( ? ?-cm) 10

10.8

10 15

15.0

Thermal conductivity (W/cm C)

0.33 at 85 C

0.509 at 30 C; 0.50 at 85 C

Coefficient of thermal expansion (CTE) at 20 C (ppm/K)

30

25

Hardness

16.5 [Vickers hardness (VH)];40 (Brinell)

12.8 (HV);17 (Brinell)

The melting temperature of 96.5Sn-3.5Ag is 38 C higher than eutectic Sn-Pb, suggesting that a considerable thermal stress can be introduced into the devices being assembled during soldering. The high surface tension of the eutectic Sn-Ag system predicts a higher contact angle during soldering, hence a greater difficulty in solder spreading. The lower density and lower electrical resistivity of eutectic Sn-Ag versus eutectic...
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
Category: Solder
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.