HF Radio Systems & Circuits

In this section we introduce the tools necessary to evaluate and compare various analog voice modulation systems. In order to better understand the factors affecting speech intelligibility, we briefly review the processes of speech and hearing and present a method for the calculation of the AI, an empirical measure of intelligibility. The effects of speech processing techniques are evaluated and the common voice modulation systems analyzed and compared.
Speech sounds are controlled by the position of lips, teeth, tongue, and velum, which establish a set of acoustic resonant frequencies that characterize the vocal tract. These resonances are excited by harmonic-rich, quasi-periodic pulses of air from the vocal chords for voiced sounds and by the hiss of turbulent air passing through a constriction in the vocal tract for unvoiced sounds. The resultant speech spectrum shows these characteristic resonances or formant frequencies.
The ear performs a short-term spectral analysis of the speech sounds over an interval of some 1/8 sec with a frequency resolution of 50 to 500 Hz, depending on frequency, thus determining the characteristic resonant or formant frequencies of the vocal tract which are deciphered by the brain as a particular speech sound or phoneme.
Intelligibility can be measured either experimentally in terms of syllable, word, or sentence test scores or in terms of a calculable empirical measure known as the articulation index (AI). Test scores can be obtained only after the communication system has been built or simulated in detail. The AI,...