HVAC Systems Design Handbook, Fourth Edition

3.3: Rule-of-Thumb Calculations

3.3 Rule-of-Thumb Calculations

Every HVAC designer needs some handy empirical data for use in approximating loads and equipment sizes during the early conceptual stages of the design process. These are typically square feet per ton for cooling, Btu per square foot for heating, and cubic feet per minute per square foot for air-handling equipment. The values used will vary with climate and application and are always tempered by experience. These numbers can also be used as check figures during the detailed calculation procedure to alert the designer to unusual conditions or computational errors. As an example only, the cooling load values in Table 3.1 are based on traditional empirical data and will not be applicable in all cases. Energy conserving practice in envelope construction, in lighting design, and in system design has resulted in decreased loads in many cases. But increased use of personal computers and other appliances has the opposite effect of increasing the air conditioning requirements. Designers must develop their own site-specific data if the data are to be reliable.

TABLE 3.1: Rough-Estimate Values for Cooling Loads
Building type ft 2/ton

Residence

600 700

Classroom

200 250

General office

300 350

Conference room

100 200

Bowling alley

a

Clean room

100 300 b

Hospital patient room

300 350 c

Manufacturing

250 350 d

Areans, etc.

150 200

Hotel meeting room

200 250

Data processing room

80 100 e

aOne ton per lane, plus additional for spectator areas, food service, etc.

bEight to 10 (ft 3/min)/ft 2 required.

cMost codes do...
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
Category: Lux Meters (Light Meters)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.