IC Layout Basics: A Practical Guide

Try It

1.

A resistor body has the following dimensions as drawn: length = 95 micron, width = 12 microns. The material has a resistivity of 65 ohms-per-square. When fabricated, the above resistor width measures 0.2 microns smaller than drawn. What is its resistance value?

2.

A resistor body over-etches, when fabricated, by 0.15 micron. The window that defines its length has an under-etch of 0.2 micron. The material has a resistivity of 150 ohms-per-square. Calculate the resistor values for each of the following sets of dimensions:

Width

Length

W + ? W

L + ? L

R

12

12

20

60

16

5

50

10

4

75

3.

Tabulate the above resistors again, from their drawn dimensions only. Calculate the percentage difference between the drawn value and the fabricated value:

Width

Length

Drawn Value

Fabricated Value

Percentage Difference

12

12

20

60

16

5

50

10

4

75

Answers

1.

Determine number of squares. Multiply number of squares by sheet resistivity.

Calculating as drawn,

Accounting for the 0.2 etching error,

2.

The resistor body width is a light-field mask, so over-etching results in a smaller dimension. The length is a dark-field mask, so under-etching likewise results in a smaller dimension. Subtract the deltas in both cases.

Width

Length

W + ? W

L + ?
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
Category: Chip Resistors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.