Introduction to RF Stealth

Appendix A: Appendix A

APPENDIX A.1

The software provided on the CDROM is for information only. The programs are written in M/S Excel 2000, M/S Quick Basic, and MathCad 2001. They worked on four different computers with both AMD and Intel CPUs in M/S Windows 98, ME, and 2000. But, as anyone familiar with these host applications knows, they may not work on your machine and operating environment without some modifications. There is no warranty! The following items of software are in Appendix 1 on the CDROM.

  1. Fig1-12.xls. This Excel program calculates mainlobe intercept versus predetection bandwidth and antenna gain.

  2. INTJAMPWR1.MCD. This MathCad program calculates the power received at an interceptor from a screening jammer or natural interferer that will protect an LPI radar emitter.

  3. Intvrcsl.mcd. This MathCAD program calculates the desired available power at a threat for an emitter with a screening decoy.

  4. IRSignaturel.mcd. This MathCAD program calculates the apparent skin temperature due to aerodynamic heating for an aircraft as a function of speed assuming an IR sensor in the 1 to 3 micron band.

  5. IRSignature1a.mcd. This MathCAD program calculates the apparent skin temperature due to aerodynamic heating for an aircraft as in 4 above, with slightly different graphics and some additional approximations.

  6. ogiveRCS1.mcd. This MathCAD program calculates ogive geometrical optics RCS plus tip and ogive geometrical diffraction as well as back edge RCS at S band.

  7. Prolate.mcd. This MathCAD program calculates geometrical optics prolate spheroid RCS.

  8. R90rcs.mcd. This MathCAD program is an...
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
Category: Analog-to-Digital Converter (ADC) Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.