Providing a new generation of designers with a firm and proven basis for new developments, this book presents and explains first order methods for the design of active and passive stealth properties.
Application specific integrated circuit, sometimes called a gate array.
B()
Bandwidth for subscripted item.
?()
Secondary phase angle for subscripted item.
bandpass
Passing only those frequencies in the normal emitter band of operation.
BER
Bit error rate.
BM
Bulk memory.
BW ()
Beamwidth for subscripted item.
c
Velocity of light, 2.9979 x 10 8 m/sec.
CAGC
Coarse automatic gain control.
CFAR
Constant false alarm rate.
clutter/radar clutter
Unwanted signals, echoes, or images that appear on face of display screen, interfering with observation of desired signals.
crosstalk
Unwanted signals in communication channel caused by transference of energy from another circuit.
CW
Continuous wave.
d ()
Element spacing or incremental range resolution for subscripted item.
DARPA
Defense Advanced Research Projects Agency.
data link
Radio used to transmit digital or analog information in machine-readable format. Used to transmit radar, sonar, imagery, and other sensor data, as well as weapons guidance command, fire control information, and missile telemetry.
deinterleave
To separate multiple mixed pulse trains from one another to allow measurement of each.
DFT
Discrete Fourier transform.
DN
Data network.
DOA
Direction of arrival systems.
E
Vector electric field.
E
Measured voltage.
E ()
Electric field component for subscripted item.
?
Depression angle, total error standard deviation, permittivity
? 0
Permittivity of free space, 8.85 x 10 -12 F/m
ECCM
Electronic counter-countermeasures.
ECM
Electronic countermeasures equipment.
ELINT
Copyright SciTech Publishing Inc. 2004 under license agreement with Books24x7