The Linear and Digital Integrated Circuits Design Primer

4.7: MULTIPLIER AND DIVIDER

4.7 MULTIPLIER AND DIVIDER

In general, a multiplier is shown with the basic schematic symbol in Figure 4.12.


Figure 4.12: Symbol for a multiplier.

The output voltage can be written as

(4.36)

where

V x and V y are input signals

and

V ref is a reference voltage that is normally set to 10 volts.
As long as V x < V ref and V y < V ref, output will be less than V ref.

If both inputs are positive, then the multiplier is called a one-quadrant multiplier. If one input is kept at a positive value and the other input is allowed to take either a positive or negative value, then it is called a two-quadrant multiplier. If both the inputs are allowed to take either positive or negative values, then it is called a four-quadrant multiplier.

There are some commercially available multiplier ICs and multiplier circuits can be constructed from op-amp ICs such as 741.

The applications of multipliers include frequency doubling, frequency shifting, phase angle detection, real power computation, and squaring signals.

A divider uses the multiplier in the feedback as shown in Figure 4.13.


Figure 4.13: Divider.

V out can be written as

(4.37)

The applications of dividers include taking square root and dividing one number by another.
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
Category: Board Mount Voltage Multipliers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.