The Linear and Digital Integrated Circuits Design Primer

4.3: SUMMER

4.3 SUMMER

In a summer, or summing amplifier, many inputs are given and the output is taken from the op-amp. If the inputs are given to the inverting input, then the configuration is an inverting summing amplifier. If the inputs are given to the noninverting input, then the configuration is a non-inverting summing amplifier.


Figure 4.6: Inverting Summer.

By applying the superposition theorem, it is easy to understand the operation of this circuit.

Assuming the effect due to input V 1, the output V o1 can be written as

(4.18)

Similarly the output V o2, due to input V 2, can be written as

(4.19)

Similarly, the output V on, due to input V n, can be written as

(4.20)

The total output V 0 of the system is the sum of the outputs due to individual inputs.


Substitute from equations (4.18), (4.19) and (4.20):


or

(4.21)

As a special case, if R 1 = R 2 =...= R n = R, then

(4.22)

which is the sum of all inputs, multiplied by .

(4.23)

which is the sum of all input voltages.

(4.24)

where the output is the average of all input voltages.
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
Category: Analog Comparators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.