The Linear and Digital Integrated Circuits Design Primer

4.9: OP-AMP APPLICATIONS USING DIODES

4.9 OP-AMP APPLICATIONS USING DIODES

The major limitation of an ordinary diode, which leads to the principle of using diodes with op-amps, is that an ordinary diode cannot rectify voltages below V r, the cut-in voltage of the diode. Therefore, ordinary diodes cannot be used to cut off the circuit for rectification of voltages below cut-off voltages, which typically range from 0.6 V to 0.7 V.

The important circuits using diodes are rectifiers, clippers, clampers, and peak value storage devices.

Half-Wave Rectifier

The circuit for a half-wave rectifier is shown in Figure 4.16.


Figure 4.16: Half-wave rectifier.

When the input signal is positive, i.e., V i > 0, D 1 is forward biased and D 1 conducts. D 2 is reverse biased because V N = ? V r and D 2 does not conduct. Therefore, no current flows through R f and output voltage V o = 0.

When the input signal is negative, i.e., V i < 0, D 1 is reverse biased and D 1 does not conduct. Therefore, D 2 conducts and the circuit behaves like an inverter causing the output voltage to become positive.


Figure 4.17: Input-output relationship for a half-wave rectifier.

Full-Wave Rectifier

The circuit for a full-wave rectifier, or absolute value circuit or modulus value circuit is shown in Figure 4.18.


Figure 4.18: Full-wave rectifier.

When the input voltage V i is positive, D 1
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
Category: Rectifiers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.