Manual of Applied Field Hydrogeology

Appendix C: Chemistry Example

PHREEQC Calculations-Berkeley Pit

{Reading data base}

  • SOLUTION_MASTER_SPECIES

  • SOLUTION_SPECIES

  • PHASES

  • EXCHANGE_MASTER_SPECIES

  • EXCHANGE_SPECIES

  • SURFACE_MASTER_SPECIES

  • SURFACE_SPECIES

  • RATES

  • END

{Reading input data for simulation 1}

SOLUTION

temp

13.5

Al

193.

pH

3.15

Cd

1.87

pe

8.228

Cu

203.

units

mg/L

Fe

1020.

density

1.01

Pb

0.522

Ca

482.

Mn

162.

Mg

280.

Zn

497.

Na

70.8

Cl

22.1

K

18.7

S

6760

S

6760

END

{Beginning of initial solution calculations}

{Initial solution 1}

Solution Composition
Elements Molality Moles

Al

7.151e ?03

7.151e ?03

Ca

1.202e ?02

1.202e ?02

Cd

1.663e ?05

1.663e ?05

Cl

6.232e ?04

6.232e ?04

Cu

3.194e ?03

3.194e ?03

Fe

1.826e ?02

1.826e ?02

K

4.781e ?04

4.781e ?04

Mg

1.151e ?02

1.151e ?02

Mn

2.948e ?03

2.948e ?03

Na

3.079e ?03

3.079e ?03

Pb

2.519e ?06

2.519e ?06

S

7.035e ?02

7.035e ?02

Zn

7.601e ?03

7.601e ?03

Solution description

pH

3.150

pe

8.228

Activity of water

0.998

Ionic strength

1.484e ?01

Mass of water (kg)

1.000e+00

Total alkalinity (eq/kg)

?1.786e ?03

Total carbon (mol/kg)

0.000e+00

Total CO2 (mol/kg)

0.000e+00

Temperature (deg C)

13.500

Electrical balance (eq)

?3.420e ?03

Percent error, 100*(Cat-An)/(Cat+An)

?2.23

Iterations

10

Total H

1.110142e+02

Total

O5.578762e+01

Distribution of species
Species Molality Activity Log Molality Log Activity Log Gamma

H+

8.717e ?04

7.079e ?04

?3.060

?3.150

?0.090
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
Category: Slewing Rings and Turntable Bearings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.