Mass Finishing Handbook

10.3: MACHINE VARIABLES

10.3 MACHINE VARIABLES

There are at least six types of batch and continuous tub vibrators: U cross-section, inverted keyhole section, half-U cross-section, single, dual, or overhead drives (Fig. 10-6). Batch equipment comes with or without dividers. Continuous machines may or may not have a means to control continuous process cycle time.

Round vibrators with no elevation in the chamber are of at least four types: with dividers, without dividers (discussed later), curved outer wall, (Fig. 10-16) or straight outer wall (Fig. 10-14). Round vibrators are available with or without a separation system.

Round vibrators with an elevation in the chamber (Fig. 10-16) and the big ratio designs have at least two additional variables: 1) type of separation deflector and its method of actuation, and 2) screen deck type and material.

Round continuous machines also have at least two additional variables: screen deck type and material, and a system, if any, for controlling continuous cycle time. The ratio is the diameter of the center section of a bowl divided by the channel diameter. Figure 10-16 shows a big ratio machine. Ratios greater than 4 are found in so-called "big" ratio machines.

Oval vibrators possess the variables associated with round vibrators with an elevation plus the potential additional variable of ratio of length to width. Figure 10-22 shows an oval high energy vibratory machine.


Figure 10-22: Oval vibratory machine (Kobayashi & Matsunaga 1980)

Portable tub machines can be used at the point of machining. Some of these allow...
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
Category: Vibratory Finishers and Mass Finishing Machines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.