McGraw-Hill Machining and Metalworking Handbook, Third Edition

Chapter 16: Societies, Associations, Institutes, and Specification Authorities

Overview

Following is a listing of recognized specification authorities, societies, and institutes from which the design engineer can obtain specifications and standards covering many areas of engineering design and manufacturing.

Many of the standards are revised periodically by these authorities to keep pace with changing technology. It is therefore suggested that copies of the American standards you require to perform your job function be obtained directly from the standards organizations that generate them. In this way, you are assured of using the most recent standard and its revisions. Updates to the standards listings are distributed periodically to those on the organization mailing lists, or annual standards listing manuals may be ordered directly from the standards organizations.

Many of the standards organizations publish handbooks and manuals related to their particular fields that are technically excellent. Indexes to the standards are also available for pin-pointing your area of interest in the form of annual standards catalogs.

16.1 Standards Organizations and Their Acronyms

AAR Association of American Railroads
Washington, DC 20001-1564
www.aar.org

ACA American Chain Association
Naples, FL 34109
www.americanchainassn.org

ABMA American Bearing Manufacturers Association
Washington, DC 20036
www.abma-dc.org

AGMA American Gear Manufacturers Association
Alexandria, VA 22314-1581
www.agma.org

AIA Aerospace Industries Association
Arlington, VA 22209-3901
www.aia-aerospace.org

AISC American Institute of Steel Construction
Chicago, IL 60601-2001
www.aisc.org

AISI American Iron and Steel Institute
Washington, DC 20036
www.steel.org

The Aluminum Association
Washington, DC 20006
www.aluminum.org

ANSI American National Standards Institute, Inc.
Washington, DC 20036
www.ansi.org

API American Petroleum Institute
Washington, DC 20005-4070
www.api.org

ASM International American Society for Materials International
Materials Park, OH 44073-0002
www.asminternational.org
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
Category: Standards and Technical Documents
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.