Mechanics of Materials

Appendix D: Properties of Selected Materials

Material properties depend on many variables and vary widely. The properties given here are approximate mean values. Elastic strength may be represented by yield stress, proportional limit, or offset yield stress. Both elastic strength and ultimate strength refer to tensile strength unless stated otherwise.

Table D.1: Material properties in U.S. customary units

Material

Specific Weight (lb/in 3)

Modulus of Elasticity E (ksi)

Poission's Ratio ?

Coefficent of Thermal Expansion ?( ?/ F)

Elastic Strength (ksi)

Ultimate Strength (ksi)

Ductility (% elongation)

Aluminum

0.100

10,000

0.25

12.5

40

45

17

Bronze

0.320

15,000

0.34

9.4

20

50

20

Concrete

0.087

4000

0.15

6.0

2 [*]

Copper

0.316

15,000

0.35

9.8

12

35

35

Cast iron

0.266

25,000

0.25

6.0

25 [*]

50 [*]

Glass

0.095

7500

0.20

4.5

10

Plastic

0.035

400

0.4

50

9

50

Rock

0.098

8000

0.25

4

12*

78 [*]

Rubber

0.041

0.3

0.5

90

0.5

2

300

Steel

0.284

30,000

0.28

6.6

30

90

30

Titanium

0.162

14,000

0.33

5.3

135

155

13

Wood

0.02

1800

0.30

5 [*]

[*]Compressive strength.

Table D.2: Material properties in metric units

Material

Density (mg/m 3)

Modulus of Elasticity E (GPa)

Poisson's Ratio ?

Coefficient of Thermal Expansion ?( ?/ C)

Elastic Strength (MPa)

Ultimate Strength (MPa)

Ductility (% elongation)

Aluminum

2.77

70

0.25

12.5

280

315

17

Bronze

8.86

105

0.34

9.4

140

350

20

Concrete

2.41

28

0.15

6.0

14
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
Category: Rebar
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.